The ISL22326 integrates two digitally controlled potentiometers (XDCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as three-terminal potentiometers or as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 14-TSSOP
IC DGT POT 10KOHM 128TAP 14TSSOP Product overview: ISL22326WFV14Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22326WFV14Z-T
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316651-ISL22326WFV1
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 2
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±50ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL22326
RoHS Status: ROHS3 Compliant
IC DGT POT 10KOHM 128TAP 14TSSOP
IC,Digital Potentiometer,CMOS,T
IC DGT POT 10KOHM 128TAP 14TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 14-TSSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | ISL22326WFV14Z-TK | ISL22326WFV14Z-TK-ND | 717-ISL22326WFV14Z-TK | 1316651-ISL22326WFV14Z-TK | ISL22326WFV14Z-TK | 20M5224 | ISL22326WFV14Z-TK | ISL22326WFV14Z-TK |
| Product Name | Dual Digitally Controlled Potentiometer; Low Noise, Low Power, I2C Bus, 128 Taps | Digital Potentiometers | 10KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,14Pin,plastic Rohs Compliant Renesas | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |