Renesas Electronics Corporation Dual Digitally Controlled Potentiometer; Low Noise, Low Power, I2C Bus, 128 Taps ISL22326WFR16Z

Description
The ISL22326 integrates two digitally controlled potentiometers (XDCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as three-terminal potentiometers or as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL22326 integrates two digitally controlled potentiometers (XDCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as three-terminal potentiometers or as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Digitally Controlled Potentiometer; Low Noise, Low Power, I<sup>2</sup>C Bus, 128 Taps - ISL22326WFR16Z - Renesas Electronics Corporation
Milpitas, CA, USA
Dual Digitally Controlled Potentiometer; Low Noise, Low Power, I2C Bus, 128 Taps
ISL22326WFR16Z
Dual Digitally Controlled Potentiometer; Low Noise, Low Power, I2C Bus, 128 Taps ISL22326WFR16Z
The ISL22326 integrates two digitally controlled potentiometers (XDCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as three-terminal potentiometers or as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL22326 integrates two digitally controlled potentiometers (XDCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power-up the device recalls the contents of the two DCP's IVR to the corresponding WRs.brbr The DCPs can be used as three-terminal potentiometers or as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Digital Potentiometers - ISL22326WFR16Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22326WFR16Z-ND
Digital Potentiometers ISL22326WFR16Z-ND
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-ISL22326WFR16Z
10KOHM Digital Potentiometer 717-ISL22326WFR16Z
IC DGTL POT 10KOHM 128TAP 16QFN Product overview: ISL22326WFR16Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22326WFR16Z can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 128TAP 16QFN Product overview: ISL22326WFR16Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22326WFR16Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Renesas - 96M2912 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Renesas
96M2912
Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Renesas 96M2912
IC,Digital Potentiometer,CMOS,L LCC,16PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,LLCC,16PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Digital Potentiometers - ISL22326WFR16Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22326WFR16Z
Digital Potentiometers ISL22326WFR16Z
Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 128 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22326WFR16Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22326WFR16Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22326WFR16Z
IC DGTL POT 10KOHM 128TAP 16QFN

IC DGTL POT 10KOHM 128TAP 16QFN

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL22326WFR16Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22326WFR16Z
Data Acquisition - Digital Potentiometers ISL22326WFR16Z
IC DGTL POT 10KOHM 128TAP 16QFN

IC DGTL POT 10KOHM 128TAP 16QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL22326WFR16Z ISL22326WFR16Z-ND 717-ISL22326WFR16Z 96M2912 ISL22326WFR16Z ISL22326WFR16Z ISL22326WFR16Z
Product Name Dual Digitally Controlled Potentiometer; Low Noise, Low Power, I2C Bus, 128 Taps Digital Potentiometers 10KOHM Digital Potentiometer Ic,digital Potentiometer,cmos,llcc,16Pin,plastic Rohs Compliant Renesas Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-TFQFN Exposed Pad 16-TFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data