Renesas Electronics Corporation Digital Potentiometers ISL22326UFR16Z-TK

Description
Digital Potentiometer 50k Ohm 2 Circuit 128 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 128 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL22326UFR16Z-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22326UFR16Z-TK-ND
Digital Potentiometers ISL22326UFR16Z-TK-ND
Digital Potentiometer 50k Ohm 2 Circuit 128 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 50k Ohm 2 Circuit 128 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22326UFR16Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22326UFR16Z-TK
Data Acquisition - Digital Potentiometers ISL22326UFR16Z-TK
IC DGTL POT 50KOHM 128TAP 16QFN

IC DGTL POT 50KOHM 128TAP 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22326UFR16Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22326UFR16Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22326UFR16Z-TK
IC DGTL POT 50KOHM 128TAP 16QFN

IC DGTL POT 50KOHM 128TAP 16QFN

Supplier's Site
Digital Potentiometers - ISL22326UFR16Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22326UFR16Z-TK
Digital Potentiometers ISL22326UFR16Z-TK
Digital Potentiometer 50k Ohm 2 Circuit 128 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 50k Ohm 2 Circuit 128 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL22326UFR16Z-TK-ND ISL22326UFR16Z-TK ISL22326UFR16Z-TK ISL22326UFR16Z-TK
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-TFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers