Renesas Electronics Corporation Dual QFN Digital Potentiometer ISL22323WFR16Z

Description
256T Digital Potentiometer, Dual, 10kR, I2C, QFN-16 Product overview: ISL22323WFR16Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22323WFR16Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256T Digital Potentiometer, Dual, 10kR, I2C, QFN-16 Product overview: ISL22323WFR16Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22323WFR16Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual QFN Digital Potentiometer - 717-ISL22323WFR16Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual QFN Digital Potentiometer
717-ISL22323WFR16Z
Dual QFN Digital Potentiometer 717-ISL22323WFR16Z
256T Digital Potentiometer, Dual, 10kR, I2C, QFN-16 Product overview: ISL22323WFR16Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22323WFR16Z can be used for catalog matching and distributor lookup.

256T Digital Potentiometer, Dual, 10kR, I2C, QFN-16 Product overview: ISL22323WFR16Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22323WFR16Z can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22323WFR16Z
130236-ISL22323WFR16Z
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22323WFR16Z 130236-ISL22323WFR16Z
Manufacturer: Intersil Win Source Part Number: 130236-ISL22323WFR16 Z Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 10k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±85 ppm/°C Resistance - Wiper (Ohms) (Typ): 70 Family Name: ISL22323 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: ±2.25 V to 5.5 V Alternative Parts (Cross-Reference): ISL22323WFV14Z-TK; ISL22323WFV14Z; ISL22323WFR16Z-TK; ISL22323TFV14Z; Introduction Date: June 30, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 130236-ISL22323WFR16Z
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±85 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Family Name: ISL22323
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: ±2.25 V to 5.5 V
Alternative Parts (Cross-Reference): ISL22323WFV14Z-TK; ISL22323WFV14Z; ISL22323WFR16Z-TK; ISL22323TFV14Z;
Introduction Date: June 30, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22323WFR16Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22323WFR16Z
Data Acquisition - Digital Potentiometers ISL22323WFR16Z
IC DGTL POT 10KOHM 256TAP 16QFN

IC DGTL POT 10KOHM 256TAP 16QFN

Supplier's Site Datasheet
Digital Potentiometers - ISL22323WFR16Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22323WFR16Z
Digital Potentiometers ISL22323WFR16Z
Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 256 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-ISL22323WFR16Z 130236-ISL22323WFR16Z ISL22323WFR16Z ISL22323WFR16Z
Product Name Dual QFN Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22323WFR16Z Data Acquisition - Digital Potentiometers Digital Potentiometers
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details