Renesas Electronics Corporation Digital Potentiometers ISL22323UFV14Z

Description
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL22323UFV14Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22323UFV14Z-ND
Digital Potentiometers ISL22323UFV14Z-ND
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22323UFV14Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22323UFV14Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22323UFV14Z
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site
Digital Potentiometers - ISL22323UFV14Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22323UFV14Z
Digital Potentiometers ISL22323UFV14Z
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22323UFV14Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22323UFV14Z
Data Acquisition - Digital Potentiometers ISL22323UFV14Z
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL22323UFV14Z-ND ISL22323UFV14Z ISL22323UFV14Z ISL22323UFV14Z
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.25 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details