The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wiper is controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) and abrnon-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR control the position of the wiper. At power up, the device recalls the contents of the DCP's IVR to the WR.brbr The highly precise ISL22317 features a low end-to-end temperature coefficient of TC_Ref ±10ppm/°C and precise resistance selection. It maintains less than ±1% typical variance from the ideal resistance at each wiper position providing 99% accuracy of selected resistance value. This highly accurate DCP eliminates the need for complex algorithms to guarantee precision. The ISL22317 allows the user to dial in an accurate resistance and the EEPROM memory stores the set value for life, or until changed by the user.brbr An external 0.5% or better reference resistor must be attached to the ISL22317. The ISL22317 will mirror both the precise resistance and temperature coefficient of the external resistor.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Manufacturer: Renesas Electronics America
Win Source Part Number: 921805-ISL22317WFRTZ
Series: XDCP™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
Package: 10-WFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL22317
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN-EP (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DGTL POT 10KOHM 128TAP 10TDFN Product overview: ISL22317WFRTZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22317WFRTZ can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
IC DGTL POT 10KOHM 128TAP 10TDFN
Digital Potentiometer 128POS 10KOhm Single 10-Pin TDFN EP
IC DGTL POT 10KOHM 128TAP 10TDFN
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL22317WFRTZ | 921805-ISL22317WFRTZ | 717-ISL22317WFRTZ | ISL22317WFRTZ-ND | ISL22317WFRTZ | 391-ISL22317WFRTZ | ISL22317WFRTZ | ISL22317WFRTZ |
| Product Name | Precision Single Digitally Controlled Potentiometer; Low Noise, Low Power, I2C Bus, 128 Taps | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22317WFRTZ | 10KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer 128POS 10KOhm Single 10-Pin TDFN EP | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | DFN10 | Surface Mount Technology (SMT / SMD) | 10-WFDFN Exposed Pad | Surface Mount Technology (SMT / SMD); 10-WFDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Surface Mount | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |