Renesas Electronics Corporation Digital Potentiometers ISL22317UFRTZ-TK

Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL22317UFRTZ-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22317UFRTZ-TK-ND
Digital Potentiometers ISL22317UFRTZ-TK-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22317UFRTZ-TK
875552-ISL22317UFRTZ-TK
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22317UFRTZ-TK 875552-ISL22317UFRTZ-TK
Manufacturer: Renesas Electronics America Win Source Part Number: 875552-ISL22317UFRTZ -TK Series: XDCP™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3) Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL22317 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN-EP (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875552-ISL22317UFRTZ-TK
Series: XDCP™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL22317
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN-EP (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-ISL22317UFRTZ-TK
50KOHM Digital Potentiometer 717-ISL22317UFRTZ-TK
IC DGTL POT 50KOHM 128TAP 10TDFN Product overview: ISL22317UFRTZ-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22317UFRTZ-TK can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 128TAP 10TDFN Product overview: ISL22317UFRTZ-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22317UFRTZ-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - ISL22317UFRTZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22317UFRTZ-TK
Digital Potentiometers ISL22317UFRTZ-TK
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22317UFRTZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22317UFRTZ-TK
Data Acquisition - Digital Potentiometers ISL22317UFRTZ-TK
IC DGTL POT 50KOHM 128TAP 10TDFN

IC DGTL POT 50KOHM 128TAP 10TDFN

Supplier's Site Datasheet
IC DGTL POT 50KOHM 128TAP 10TDFN - 668-ISL22317UFRTZ-TK - Utmel Electronic Limited
Hong Kong, China
IC DGTL POT 50KOHM 128TAP 10TDFN
668-ISL22317UFRTZ-TK
IC DGTL POT 50KOHM 128TAP 10TDFN 668-ISL22317UFRTZ-TK
IC DGTL POT 50KOHM 128TAP 10TDFN

IC DGTL POT 50KOHM 128TAP 10TDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL22317UFRTZ-TK-ND 875552-ISL22317UFRTZ-TK 717-ISL22317UFRTZ-TK ISL22317UFRTZ-TK ISL22317UFRTZ-TK 668-ISL22317UFRTZ-TK
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22317UFRTZ-TK 50KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers IC DGTL POT 50KOHM 128TAP 10TDFN
Mounting / Packaging Surface Mount Technology (SMT / SMD); 10-WFDFN Exposed Pad Surface Mount Technology (SMT / SMD) 10-WFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 3 +/- % 3 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers