IC DGT POT 100KOHM 128TAP 10TDFN Product overview: ISL22317TFRTZ from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22317TFRTZ can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
Manufacturer: Intersil
Win Source Part Number: 069881-ISL22317TFRTZ
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 1
Tolerance: ±3%
Configuration: Potentiometer
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±10 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-TDFN-EP (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 100
IC DGT POT 100KOHM 128TAP 10TDFN
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
IC DGT POT 100KOHM 128TAP 10TDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-ISL22317TFRTZ | ISL22317TFRTZ-ND | 069881-ISL22317TFRTZ | ISL22317TFRTZ | ISL22317TFRTZ | ISL22317TFRTZ |
| Product Name | 100KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22317TFRTZ | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 10-WFDFN Exposed Pad | Surface Mount Technology (SMT / SMD); 10-WFDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |