Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
IC DGT POT 100KOHM 128TAP 10TDFN
IC DGT POT 100KOHM 128TAP 10TDFN
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | ISL22317TFRTZ-TK-ND | ISL22317TFRTZ-TK | ISL22317TFRTZ-TK | ISL22317TFRTZ-TK |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 10-WFDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 3 +/- % | 3 +/- % | ||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 volts |