The ISL22316 integrates a single digitally controlled potentiometer (DCP) and non-volatile memory on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. At power up the device recalls the contents of the DCP's IVR to the WR.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Manufacturer: Intersil
Win Source Part Number: 777294-ISL22316WFU10
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: Selectable Address
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±50 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Family Name: ISL22316
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): MCP4142-103E/P; MCP4141T-103E/MS; WMS7110010P; MCP4141T-103E/MF;
Introduction Date: April 20, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC DGTL POT 10KOHM 128TAP 10MSOP Product overview: ISL22316WFU10Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22316WFU10Z-T
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
IC DGTL POT 10KOHM 128TAP 10MSOP
IC DGTL POT 10KOHM 128TAP 10MSOP
IC,Digital Potentiometer,CMOS,T
NON VOLATILE POTENTIOMETER, 10KOHM ROHS COMPLIANT: YES
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | ISL22316WFU10Z-TK | 777294-ISL22316WFU10Z-TK | 717-ISL22316WFU10Z-TK | 20-ISL22316WFU10Z-TKDKR-ND | ISL22316WFU10Z-TK | ISL22316WFU10Z-TK | ISL22316WFU10Z-TK | 05M7965 | 85AJ2995 |
| Product Name | Low Noise, Low Power I2C® Bus, 128 Taps | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22316WFU10Z-TK | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,tssop,10Pin,plastic Rohs Compliant Renesas | Non Volatile Potentiometer, 10Kohm Rohs Compliant Renesas |
| Mounting / Packaging | DFN10, MSOP10 | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | SSOP | ||
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Taper | Linear | Linear | |||||||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |