Renesas Electronics Corporation Digital Potentiometers ISL22316UFU10Z

Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL22316UFU10Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22316UFU10Z-ND
Digital Potentiometers ISL22316UFU10Z-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22316UFU10Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22316UFU10Z
Data Acquisition - Digital Potentiometers ISL22316UFU10Z
IC DGTL POT 50KOHM 128TAP 10MSOP

IC DGTL POT 50KOHM 128TAP 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22316UFU10Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22316UFU10Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22316UFU10Z
IC DGTL POT 50KOHM 128TAP 10MSOP

IC DGTL POT 50KOHM 128TAP 10MSOP

Supplier's Site
Digital Potentiometers - ISL22316UFU10Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22316UFU10Z
Digital Potentiometers ISL22316UFU10Z
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL22316UFU10Z-ND ISL22316UFU10Z ISL22316UFU10Z ISL22316UFU10Z
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details