Manufacturer: Renesas Electronics America
Win Source Part Number: 921803-ISL22316UFU10
Series: XDCP™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
Package: Reel - TR
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL22316
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
IC DGTL POT 50KOHM 128TAP 10MSOP Product overview: ISL22316UFU10Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22316UFU10Z-T
IC DGTL POT 50KOHM 128TAP 10MSOP
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-MSOP
IC DGTL POT 50KOHM 128TAP 10MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 921803-ISL22316UFU10Z-TK | ISL22316UFU10Z-TK-ND | 717-ISL22316UFU10Z-TK | ISL22316UFU10Z-TK | ISL22316UFU10Z-TK | ISL22316UFU10Z-TK |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22316UFU10Z-TK | Digital Potentiometers | 50KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms |