The ISL22316UFRT10Z-TK is a digitally controlled potentiometer featuring 128 taps and an I2C interface. It integrates a single digitally controlled potentiometer and non-volatile memory on a monolithic CMOS IC. The device allows for control of the wiper position via the I2C bus, with a volatile Wiper Register (WR) and a non-volatile Initial Value Register (IVR) for storing the wiper position. This potentiometer can function as a three-terminal potentiometer or a two-terminal variable resistor, making it suitable for various applications such as control, parameter adjustments, and signal processing. It operates within a power supply range of 2.7V to 5.5V and has a typical wiper resistance of 70Ω at 3.3V. The device supports up to four devices on a single I2C bus due to its two address pins. The ISL22316UFRT10Z-TK is available in a 10-lead TDFN package and is RoHS compliant. It offers high reliability with an endurance of 1,000,000 data changes per bit and a data retention of 50 years at temperatures up to +55°C. The operating temperature range extends from -40°C to +125°C, making it suitable for industrial applications.
Manufacturer: Intersil
Win Source Part Number: 138592-ISL22316UFRT1
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±80 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-TDFN-EP (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC DGTL POT 50KOHM 128TAP 10TDFN Product overview: ISL22316UFRT10Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22316UFRT10Z-
Digital Potentiometer, 1 Func, 50000ohm, 2-wire Serial Control Interface, 128 Positions, CMOS, PDSO10
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 10-TDFN-EP (3x3)
IC DGTL POT 50KOHM 128TAP 10TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 138592-ISL22316UFRT10Z-TK | 717-ISL22316UFRT10Z-TK | ISL22316UFRT10Z-TK | ISL22316UFRT10Z-TKTR-ND | ISL22316UFRT10Z-TK | ISL22316UFRT10Z-TK |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22316UFRT10Z-TK | 50KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |