IC DGTL POT 10KOHM 256TAP 10MSOP Product overview: ISL22313WFU10Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22313WFU10Z can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers
Series: XDCP™
Package: Tube
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Mounting Type: 10-MSOP
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature: -40°C ~ 125°C
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
IC DGTL POT 10KOHM 256TAP 10MSOP
IC DGTL POT 10KOHM 256TAP 10MSOP
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-ISL22313WFU10Z | ISL22313WFU10Z-ND | ISL22313WFU10Z | ISL22313WFU10Z | ISL22313WFU10Z | |
| Product Name | 10KOHM Digital Potentiometer | Integrated Circuits (ICs) -Data Acquisition -Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Operating DC Voltage | 2.25 to 5.5 volts | 2.25 to 5.5 volts | 2.25 volts |