Renesas Electronics Corporation Digital Potentiometers ISL22313WFU10Z-TK

Description
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL22313WFU10Z-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22313WFU10Z-TK-ND
Digital Potentiometers ISL22313WFU10Z-TK-ND
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22313WFU10Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22313WFU10Z-TK
Data Acquisition - Digital Potentiometers ISL22313WFU10Z-TK
IC DGTL POT 10KOHM 256TAP 10MSOP

IC DGTL POT 10KOHM 256TAP 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22313WFU10Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22313WFU10Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22313WFU10Z-TK
IC DGTL POT 10KOHM 256TAP 10MSOP

IC DGTL POT 10KOHM 256TAP 10MSOP

Supplier's Site
Digital Potentiometers - ISL22313WFU10Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22313WFU10Z-TK
Digital Potentiometers ISL22313WFU10Z-TK
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL22313WFU10Z-TK-ND ISL22313WFU10Z-TK ISL22313WFU10Z-TK ISL22313WFU10Z-TK
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 2.25 to 5.5 volts 2.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573232 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details