Renesas Electronics Corporation 50KOHM Digital Potentiometer ISL22313UFU10Z

Description
IC DGTL POT 50KOHM 256TAP 10MSOP Product overview: ISL22313UFU10Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22313UFU10Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 50KOHM 256TAP 10MSOP Product overview: ISL22313UFU10Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22313UFU10Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50KOHM Digital Potentiometer
717-ISL22313UFU10Z
50KOHM Digital Potentiometer 717-ISL22313UFU10Z
IC DGTL POT 50KOHM 256TAP 10MSOP Product overview: ISL22313UFU10Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22313UFU10Z can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 256TAP 10MSOP Product overview: ISL22313UFU10Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22313UFU10Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - ISL22313UFU10Z-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22313UFU10Z-ND
Digital Potentiometers ISL22313UFU10Z-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1339359-ISL22313UFU10Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1339359-ISL22313UFU10Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1339359-ISL22313UFU10Z
Win Source Part Number: 1339359-ISL22313UFU1 0Z Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Series: XDCP™ Features: Selectable Address Package: Tube Number of Circuits: 1 Standard Package: 50 Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 50k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±50ppm/°C Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL22313 Product Status: Obsolete Resistance - Wiper (Ohms) (Typ): 70

Win Source Part Number: 1339359-ISL22313UFU10Z
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Series: XDCP™
Features: Selectable Address
Package: Tube
Number of Circuits: 1
Standard Package: 50
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±50ppm/°C
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL22313
Product Status: Obsolete
Resistance - Wiper (Ohms) (Typ): 70

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22313UFU10Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22313UFU10Z
Data Acquisition - Digital Potentiometers ISL22313UFU10Z
IC DGTL POT 50KOHM 256TAP 10MSOP

IC DGTL POT 50KOHM 256TAP 10MSOP

Supplier's Site Datasheet
Digital Potentiometers - ISL22313UFU10Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22313UFU10Z
Digital Potentiometers ISL22313UFU10Z
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22313UFU10Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22313UFU10Z
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22313UFU10Z
IC DGTL POT 50KOHM 256TAP 10MSOP

IC DGTL POT 50KOHM 256TAP 10MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-ISL22313UFU10Z ISL22313UFU10Z-ND 1339359-ISL22313UFU10Z ISL22313UFU10Z ISL22313UFU10Z ISL22313UFU10Z
Product Name 50KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details