Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
IC DGTL POT 50KOHM 256TAP 10MSOP
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 10-MSOP
IC DGTL POT 50KOHM 256TAP 10MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | ISL22313UFU10Z-TK-ND | ISL22313UFU10Z-TK | ISL22313UFU10Z-TK | ISL22313UFU10Z-TK |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 2.25 to 5.5 volts | 2.25 volts |