Renesas Electronics Corporation Dual TSSOP Digital Potentiometer ISL22102IV20Z-TK

Description
IC POT DUAL 32TAP 20-TSSOP Product overview: ISL22102IV20Z-TK from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22102IV20Z-TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POT DUAL 32TAP 20-TSSOP Product overview: ISL22102IV20Z-TK from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22102IV20Z-TK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual TSSOP Digital Potentiometer - 717-ISL22102IV20Z-TK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual TSSOP Digital Potentiometer
717-ISL22102IV20Z-TK
Dual TSSOP Digital Potentiometer 717-ISL22102IV20Z-TK
IC POT DUAL 32TAP 20-TSSOP Product overview: ISL22102IV20Z-TK from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22102IV20Z-TK can be used for catalog matching and distributor lookup.

IC POT DUAL 32TAP 20-TSSOP Product overview: ISL22102IV20Z-TK from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22102IV20Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22102IV20Z-TK
777293-ISL22102IV20Z-TK
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22102IV20Z-TK 777293-ISL22102IV20Z-TK
Manufacturer: Intersil Win Source Part Number: 777293-ISL22102IV20Z -TK Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Mute, Zero-Cross Sense Package: 20-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Interface: Pushbutton Resistance (Ohms): 18.5k Taper: Logarithmic Number of Taps: 32 Temperature Coefficient (Typ): ±340ppm/°C Part Status: Obsolete(EOL) Family Name: ISL22102 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): ISL22102IR20Z-TK; ISL22102IR20Z; ISL22102IV20Z; Introduction Date: March 10, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 777293-ISL22102IV20Z-TK
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Mute, Zero-Cross Sense
Package: 20-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: Pushbutton
Resistance (Ohms): 18.5k
Taper: Logarithmic
Number of Taps: 32
Temperature Coefficient (Typ): ±340ppm/°C
Part Status: Obsolete(EOL)
Family Name: ISL22102
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): ISL22102IR20Z-TK; ISL22102IR20Z; ISL22102IV20Z;
Introduction Date: March 10, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL22102IV20Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22102IV20Z-TK
Data Acquisition - Digital Potentiometers ISL22102IV20Z-TK
IC DGT POT 18.5KOHM 32TP 20TSSOP

IC DGT POT 18.5KOHM 32TP 20TSSOP

Supplier's Site Datasheet
Digital Potentiometers - ISL22102IV20Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22102IV20Z-TK
Digital Potentiometers ISL22102IV20Z-TK
Digital Potentiometer 18.5k Ohm 2 Circuit 32 Taps Pushbutton Interface 20-TSSOP

Digital Potentiometer 18.5k Ohm 2 Circuit 32 Taps Pushbutton Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-ISL22102IV20Z-TK 777293-ISL22102IV20Z-TK ISL22102IV20Z-TK ISL22102IV20Z-TK
Product Name Dual TSSOP Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - ISL22102IV20Z-TK Data Acquisition - Digital Potentiometers Digital Potentiometers
Resistance Range 18500 ohms 18500 ohms 18500 ohms
Standards and Certifications RoHS RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details