The ISL22102 integrates two digitally controlled potentiometers (DCP) with buffered wiper outputs and an internal bias voltage generator (VB) on a monolithic CMOS integrated circuit. The wiper position is adjusted by the user through simple Up and Down push buttons, ideal for stereo volume control in audio applications.brbr Each potentiometer is implemented using 31 polysilicon resistors in a logarithmic array. Between each of the resistors are tap points connected to the wiper terminal through switches. When powered up, the wipers are reset to the -20dB position.brbr In addition to the ISL22102's low noise design, the ISL22102 also contains a zero-crossing detection circuitry to further minimize click and pop noise during volume transition. The internal VB generator of the ISL22102 provides a precision middle scale voltage reference that reduces external circuitry and simplifies application design.brbr The ISL22102 implements two power saving techniques for power critical applications. It is a Standby Mode that can be enabled to reduce the power consumption of the part when DCP is not in use. The part also has an Audio Detection circuitry that provides an indication FLAG to external devices and services. The FLAG can be delayed through D0, D1 and D2 pin configuration. By connecting the FLAG to the standby pin (span style="text-decorati
Digital Potentiometer 18.5k Ohm 2 Circuit 32 Taps Pushbutton Interface 20-QFN (4x4)
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316652-ISL22102IR20
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Tube
Features: Mute, Zero-Cross Sense
Number of Circuits: 2
Standard Package: 75
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: Pushbutton
Resistance (Ohms): 18.5k
Taper: Logarithmic
Number of Taps: 32
Temperature Coefficient (Typ): ±340ppm/°C
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL22102IR20Z
Base Product Number: ISL22102
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IC DGT POT 18.5KOHM 32TAP 20QFN Product overview: ISL22102IR20Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 18.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22102IR20Z can be used for catalog matching and distributor lookup.
IC DGT POT 18.5KOHM 32TAP 20QFN
IC DGT POT 18.5KOHM 32TAP 20QFN
Digital Potentiometer 18.5k Ohm 2 Circuit 32 Taps Pushbutton Interface 20-QFN (4x4)
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL22102IR20Z | ISL22102IR20Z-ND | 1316652-ISL22102IR20Z | 717-ISL22102IR20Z | ISL22102IR20Z | ISL22102IR20Z | ISL22102IR20Z |
| Product Name | 32 Tap Dual, Audio, Push-button Controlled Potentiometer (XDCP™) | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 18.5KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | QFN20 | Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | 20-VFQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Taper | Log / Audio | Log / Audio | |||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Resistance Range | 18500 ohms | 18500 ohms | 18500 ohms | 18500 ohms |