Renesas Electronics Corporation 32 Tap Dual, Audio, Push-button Controlled Potentiometer (XDCP™) ISL22102IR20Z-TK

Description
The ISL22102 integrates two digitally controlled potentiometers (DCP) with buffered wiper outputs and an internal bias voltage generator (VB) on a monolithic CMOS integrated circuit. The wiper position is adjusted by the user through simple Up and Down push buttons, ideal for stereo volume control in audio applications.brbr Each potentiometer is implemented using 31 polysilicon resistors in a logarithmic array. Between each of the resistors are tap points connected to the wiper terminal through switches. When powered up, the wipers are reset to the -20dB position.brbr In addition to the ISL22102's low noise design, the ISL22102 also contains a zero-crossing detection circuitry to further minimize click and pop noise during volume transition. The internal VB generator of the ISL22102 provides a precision middle scale voltage reference that reduces external circuitry and simplifies application design.brbr The ISL22102 implements two power saving techniques for power critical applications. It is a Standby Mode that can be enabled to reduce the power consumption of the part when DCP is not in use. The part also has an Audio Detection circuitry that provides an indication FLAG to external devices and services. The FLAG can be delayed through D0, D1 and D2 pin configuration. By connecting the FLAG to the standby pin (span style="text-decorati on: overline"SB/span), it will automatically put the part into Standby Mode.
Request a Quote Datasheet
Description
The ISL22102 integrates two digitally controlled potentiometers (DCP) with buffered wiper outputs and an internal bias voltage generator (VB) on a monolithic CMOS integrated circuit. The wiper position is adjusted by the user through simple Up and Down push buttons, ideal for stereo volume control in audio applications.brbr Each potentiometer is implemented using 31 polysilicon resistors in a logarithmic array. Between each of the resistors are tap points connected to the wiper terminal through switches. When powered up, the wipers are reset to the -20dB position.brbr In addition to the ISL22102's low noise design, the ISL22102 also contains a zero-crossing detection circuitry to further minimize click and pop noise during volume transition. The internal VB generator of the ISL22102 provides a precision middle scale voltage reference that reduces external circuitry and simplifies application design.brbr The ISL22102 implements two power saving techniques for power critical applications. It is a Standby Mode that can be enabled to reduce the power consumption of the part when DCP is not in use. The part also has an Audio Detection circuitry that provides an indication FLAG to external devices and services. The FLAG can be delayed through D0, D1 and D2 pin configuration. By connecting the FLAG to the standby pin (span style="text-decorati on: overline"SB/span), it will automatically put the part into Standby Mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 Tap Dual, Audio, Push-button Controlled Potentiometer (XDCP™) - ISL22102IR20Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
32 Tap Dual, Audio, Push-button Controlled Potentiometer (XDCP™)
ISL22102IR20Z-TK
32 Tap Dual, Audio, Push-button Controlled Potentiometer (XDCP™) ISL22102IR20Z-TK
The ISL22102 integrates two digitally controlled potentiometers (DCP) with buffered wiper outputs and an internal bias voltage generator (VB) on a monolithic CMOS integrated circuit. The wiper position is adjusted by the user through simple Up and Down push buttons, ideal for stereo volume control in audio applications.brbr Each potentiometer is implemented using 31 polysilicon resistors in a logarithmic array. Between each of the resistors are tap points connected to the wiper terminal through switches. When powered up, the wipers are reset to the -20dB position.brbr In addition to the ISL22102's low noise design, the ISL22102 also contains a zero-crossing detection circuitry to further minimize click and pop noise during volume transition. The internal VB generator of the ISL22102 provides a precision middle scale voltage reference that reduces external circuitry and simplifies application design.brbr The ISL22102 implements two power saving techniques for power critical applications. It is a Standby Mode that can be enabled to reduce the power consumption of the part when DCP is not in use. The part also has an Audio Detection circuitry that provides an indication FLAG to external devices and services. The FLAG can be delayed through D0, D1 and D2 pin configuration. By connecting the FLAG to the standby pin (span style="text-decorati on: overline"SB/span), it will automatically put the part into Standby Mode.

The ISL22102 integrates two digitally controlled potentiometers (DCP) with buffered wiper outputs and an internal bias voltage generator (VB) on a monolithic CMOS integrated circuit. The wiper position is adjusted by the user through simple Up and Down push buttons, ideal for stereo volume control in audio applications.brbr Each potentiometer is implemented using 31 polysilicon resistors in a logarithmic array. Between each of the resistors are tap points connected to the wiper terminal through switches. When powered up, the wipers are reset to the -20dB position.brbr In addition to the ISL22102's low noise design, the ISL22102 also contains a zero-crossing detection circuitry to further minimize click and pop noise during volume transition. The internal VB generator of the ISL22102 provides a precision middle scale voltage reference that reduces external circuitry and simplifies application design.brbr The ISL22102 implements two power saving techniques for power critical applications. It is a Standby Mode that can be enabled to reduce the power consumption of the part when DCP is not in use. The part also has an Audio Detection circuitry that provides an indication FLAG to external devices and services. The FLAG can be delayed through D0, D1 and D2 pin configuration. By connecting the FLAG to the standby pin (span style="text-decoration: overline"SB/span), it will automatically put the part into Standby Mode.

Supplier's Site Datasheet
Singapore, Singapore
18.5KOHM Digital Potentiometer
717-ISL22102IR20Z-TK
18.5KOHM Digital Potentiometer 717-ISL22102IR20Z-TK
IC DGT POT 18.5KOHM 32TAP 20QFN Product overview: ISL22102IR20Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 18.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22102IR20Z-TK can be used for catalog matching and distributor lookup.

IC DGT POT 18.5KOHM 32TAP 20QFN Product overview: ISL22102IR20Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 18.5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL22102IR20Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Data Acquisition Digital Potentiometers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers Series: XDCP™ Package: Tape & Reel (TR) Product Status: Obsolete Taper: Logarithmic Configuration: Potentiometer Number of Circuits: 2 Number of Taps: 32

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Series: XDCP™
Package: Tape & Reel (TR)
Product Status: Obsolete
Taper: Logarithmic
Configuration: Potentiometer
Number of Circuits: 2
Number of Taps: 32

Buy Now Datasheet
Digital Potentiometers - ISL22102IR20Z-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL22102IR20Z-TK-ND
Digital Potentiometers ISL22102IR20Z-TK-ND
Digital Potentiometer 18.5k Ohm 2 Circuit 32 Taps Pushbutton Interface 20-QFN (4x4)

Digital Potentiometer 18.5k Ohm 2 Circuit 32 Taps Pushbutton Interface 20-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - ISL22102IR20Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL22102IR20Z-TK
Digital Potentiometers ISL22102IR20Z-TK
Digital Potentiometer 18.5k Ohm 2 Circuit 32 Taps Pushbutton Interface 20-QFN (4x4)

Digital Potentiometer 18.5k Ohm 2 Circuit 32 Taps Pushbutton Interface 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL22102IR20Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL22102IR20Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL22102IR20Z-TK
IC DGT POT 18.5KOHM 32TAP 20QFN

IC DGT POT 18.5KOHM 32TAP 20QFN

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL22102IR20Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL22102IR20Z-TK
Data Acquisition - Digital Potentiometers ISL22102IR20Z-TK
IC DGT POT 18.5KOHM 32TAP 20QFN

IC DGT POT 18.5KOHM 32TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL22102IR20Z-TK 717-ISL22102IR20Z-TK ISL22102IR20Z-TK-ND ISL22102IR20Z-TK ISL22102IR20Z-TK ISL22102IR20Z-TK
Product Name 32 Tap Dual, Audio, Push-button Controlled Potentiometer (XDCP™) 18.5KOHM Digital Potentiometer Integrated Circuits (ICs) Data Acquisition Digital Potentiometers Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging QFN20 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Log / Audio Log / Audio
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details