IC COMPARATOR 1 W/VOLT REF 8MSOP Product overview: ISL21440IUZ-T13 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ISL21440IUZ-T13 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 777292-ISL21440IUZ-T
Packaging: Reel package
Type: with Voltage Reference
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, TTL
Number of Elements: 1
Family Name: ISL21440
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Maximum Quiescent Current: 750nA
Voltage - Input Offset (Maximum): 3.6mV
Propagation Delay (Maximum): 200μs
Alternative Parts (Cross-Reference): ISL21440IRTZ-T13; ISL21440IUZ;
Introduction Date: April 21, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Comparator with Voltage Reference CMOS, TTL 8-MSOP
IC VREF W/COMPARATOR 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-ISL21440IUZ-T13 | 777292-ISL21440IUZ-T13 | ISL21440IUZ-T13 | ISL21440IUZ-T13 |
| Product Name | 1 W Linear Comparator IC | Linear - Linear - Comparators - ISL21440IUZ-T13 | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS |