Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)
IC GATE DRVR HALF-BRIDGE 12DFN Product overview: ISL2111AR4Z from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2111AR4Z can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189510-ISL2111AR4Z
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 2.2V
Current - Peak Output (Source, Sink): 3A, 4A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 12-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ISL2111
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 8V ~ 14V
Rise / Fall Time: 9ns, 7.5ns
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)
Gate Drivers 100V/4A H-BRDG DRVR 12LD 4X4 TTL INPUT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL2111AR4Z-ND | 730-ISL2111AR4Z | 1189510-ISL2111AR4Z | ISL2111AR4Z | ISL2111AR4Z | ISL2111AR4Z |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - ISL2111AR4Z | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | |
| Supply Voltage | 8 to 14 volts | ? to 14 volts | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | |
| Rise Time | 9 ns | 9 ns | 9 ns | 9 ns | 9 ns |