Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL2110AR4Z ISL2110AR4Z

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189508-ISL2110AR4Z Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 3A, 4A High Side Voltage - Max (Bootstrap): 114V Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 12-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL2110 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 14V Rise / Fall Time: 9ns, 7.5ns
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189508-ISL2110AR4Z Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 3A, 4A High Side Voltage - Max (Bootstrap): 114V Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 12-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL2110 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 14V Rise / Fall Time: 9ns, 7.5ns
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL2110AR4Z is a high-frequency half-bridge driver IC designed for driving N-Channel MOSFETs in various applications, including telecom DC/DC converters and Class-D audio amplifiers. It operates at a maximum voltage of 100V and can deliver peak output currents of 3A for pull-up and 4A for pull-down, which helps reduce switching power losses. The device features a wide supply voltage range from 8V to 14V and includes undervoltage protection to ensure reliable operation. This driver IC is available in a 12-lead DFN (4x4) package, compliant with RoHS standards. It supports fast switching with typical rise and fall times of 9ns and 7.5ns, respectively, making it suitable for multi-MHz circuits. The ISL2110AR4Z also incorporates input hysteresis for improved performance in noisy environments and allows input signals to swing to the VDD supply rail, enhancing flexibility in design.

Datasheet Summary
Powered by GS/AI

The ISL2110AR4Z is a high-frequency half-bridge driver IC designed for driving N-Channel MOSFETs in various applications, including telecom DC/DC converters and Class-D audio amplifiers. It operates at a maximum voltage of 100V and can deliver peak output currents of 3A for pull-up and 4A for pull-down, which helps reduce switching power losses. The device features a wide supply voltage range from 8V to 14V and includes undervoltage protection to ensure reliable operation. This driver IC is available in a 12-lead DFN (4x4) package, compliant with RoHS standards. It supports fast switching with typical rise and fall times of 9ns and 7.5ns, respectively, making it suitable for multi-MHz circuits. The ISL2110AR4Z also incorporates input hysteresis for improved performance in noisy environments and allows input signals to swing to the VDD supply rail, enhancing flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL2110AR4Z - 1189508-ISL2110AR4Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL2110AR4Z
1189508-ISL2110AR4Z
PMIC - PMIC - Gate Drivers - ISL2110AR4Z 1189508-ISL2110AR4Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189508-ISL2110AR4Z Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 3A, 4A High Side Voltage - Max (Bootstrap): 114V Categories: Integrated Circuits Supplier Device Package: 12-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 12-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: ISL2110 Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 8V ~ 14V Rise / Fall Time: 9ns, 7.5ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189508-ISL2110AR4Z
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3.7V, 7.4V
Current - Peak Output (Source, Sink): 3A, 4A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Supplier Device Package: 12-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 12-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: ISL2110
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 8V ~ 14V
Rise / Fall Time: 9ns, 7.5ns

Buy Now
Gate Driver IC - 730-ISL2110AR4Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-ISL2110AR4Z
Gate Driver IC 730-ISL2110AR4Z
IC GATE DRVR HALF-BRIDGE 12DFN Product overview: ISL2110AR4Z from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2110AR4Z can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 12DFN Product overview: ISL2110AR4Z from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2110AR4Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - ISL2110AR4Z-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
ISL2110AR4Z-ND
Gate Drivers ISL2110AR4Z-ND
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)

Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL2110AR4Z
Gate Drivers ISL2110AR4Z
Gate Drivers 100V/4A H-BRDG DRVR 12LD 4X4 CMOS INPU

Gate Drivers 100V/4A H-BRDG DRVR 12LD 4X4 CMOS INPU

Buy Now Datasheet
Gate Drivers - ISL2110AR4Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL2110AR4Z
Gate Drivers ISL2110AR4Z
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)

Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1189508-ISL2110AR4Z 730-ISL2110AR4Z ISL2110AR4Z-ND ISL2110AR4Z ISL2110AR4Z
Product Name PMIC - PMIC - Gate Drivers - ISL2110AR4Z Gate Driver IC Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 4 amps 4 amps 4 amps 4 amps
Supply Voltage 8 to 14 volts 8 to 14 volts 8 to 14 volts
Rise Time 9 ns 9 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCS504TPWRQ1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details
 - 74LVC2G125GN,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - AAT3195IJQ-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details