Manufacturer: Intersil
Win Source Part Number: 777289-ISL2110AR4Z-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-VFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 8 V ~ 14 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3.7V, 7.4V
Current - Peak Output (Source, Sink): 3A, 4A
High Side Voltage - Max (Bootstrap): 114V
Rise / Fall Time (Typ): 9ns, 7.5ns
Family Name: ISL2110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x4)
Alternative Parts (Cross-Reference): MAX15019AASA+T; MAX15019AASA+; MAX15018AASA+; L6494LD;
Introduction Date: April 10, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)
IC GATE DRVR HALF-BRIDGE 12DFN Product overview: ISL2110AR4Z-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2110AR4Z-T can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 12-DFN (4x4)
Gate Drivers 100V/4A H-BRDG DRVR 12LD 4X4 CMOS INPU
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 777289-ISL2110AR4Z-T | ISL2110AR4Z-T-ND | 730-ISL2110AR4Z-T | ISL2110AR4Z-T | ISL2110AR4Z-T |
| Product Name | PMIC - PMIC - Gate Drivers - ISL2110AR4Z-T | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |
| Supply Voltage | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | ||
| Rise Time | 9 ns | 9 ns | 9 ns | 9 ns | |
| Fall Time | 7.5 ns | 7.5 ns | 7.5 ns |