Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL2110ABZ ISL2110ABZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812534-ISL2110ABZ Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 3A, 4A High Side Voltage - Max (Bootstrap): 114V Rise / Fall Time (Typ): 9ns, 7.5ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 14V Part Number Series: ISL2110
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812534-ISL2110ABZ Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 3A, 4A High Side Voltage - Max (Bootstrap): 114V Rise / Fall Time (Typ): 9ns, 7.5ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 14V Part Number Series: ISL2110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - ISL2110ABZ - 812534-ISL2110ABZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL2110ABZ
812534-ISL2110ABZ
PMIC - PMIC - Gate Drivers - ISL2110ABZ 812534-ISL2110ABZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 812534-ISL2110ABZ Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3.7V, 7.4V Current - Peak Output (Source, Sink): 3A, 4A High Side Voltage - Max (Bootstrap): 114V Rise / Fall Time (Typ): 9ns, 7.5ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 8V ~ 14V Part Number Series: ISL2110

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 812534-ISL2110ABZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3.7V, 7.4V
Current - Peak Output (Source, Sink): 3A, 4A
High Side Voltage - Max (Bootstrap): 114V
Rise / Fall Time (Typ): 9ns, 7.5ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 8V ~ 14V
Part Number Series: ISL2110

Buy Now
PMIC - Gate Drivers - ISL2110ABZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
ISL2110ABZ
PMIC - Gate Drivers ISL2110ABZ
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 812534-ISL2110ABZ ISL2110ABZ
Product Name PMIC - PMIC - Gate Drivers - ISL2110ABZ PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4081BDMQB - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details
Logic Gates - 2139004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details