Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Intersil Corporation
Win Source Part Number: 746358-ISL2110ABZ-T
Manufacturer Homepage: www.intersil.com/cda
Reference Date Code: 1603
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: ISL2110ABZ-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2110ABZ-T can be used for catalog matching and distributor lookup.
Gate Drivers 100V/4A H-BRDG DRVR 8LD CMOS INPUTS
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL2110ABZ-T-ND | 746358-ISL2110ABZ-T | 730-ISL2110ABZ-T | ISL2110ABZ-T | ISL2110ABZ-T | ISL2110ABZ-T |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - ISL2110ABZ-T | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 8 to 14 volts | ? to 14 volts | 14 to 8 volts | 8 to 14 volts | ||
| Rise Time | 9 ns | 9 ns | 9 ns |