Renesas Electronics Corporation Electronic Surplus - ISL21080CIH315Z-TK ISL21080CIH315Z-TK

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189506-ISL21080CIH3 15Z-TK Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 1.5μA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 30μVp-p Noise - 10Hz to 10kHz: 52μVrms Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Alternative Parts (Cross-Reference): REF3318AIDBZT; ISL21080CIH315Z-T7A; MAX6018AEUR21+T; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Sensing & Instrumentation, Communications & Networking, Power Management, Portable Devices, Consumer Electronics, Medical, Industrial Family Part Number: ISL21080 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Parts Input Voltage (V): 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189506-ISL21080CIH3 15Z-TK Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 1.5μA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 30μVp-p Noise - 10Hz to 10kHz: 52μVrms Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Alternative Parts (Cross-Reference): REF3318AIDBZT; ISL21080CIH315Z-T7A; MAX6018AEUR21+T; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Sensing & Instrumentation, Communications & Networking, Power Management, Portable Devices, Consumer Electronics, Medical, Industrial Family Part Number: ISL21080 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Parts Input Voltage (V): 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL21080CIH315Z-TK - 1189506-ISL21080CIH315Z-TK - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL21080CIH315Z-TK
1189506-ISL21080CIH315Z-TK
Electronic Surplus - ISL21080CIH315Z-TK 1189506-ISL21080CIH315Z-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189506-ISL21080CIH3 15Z-TK Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Supply Current: 1.5μA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 30μVp-p Noise - 10Hz to 10kHz: 52μVrms Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Alternative Parts (Cross-Reference): REF3318AIDBZT; ISL21080CIH315Z-T7A; MAX6018AEUR21+T; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Sensing & Instrumentation, Communications & Networking, Power Management, Portable Devices, Consumer Electronics, Medical, Industrial Family Part Number: ISL21080 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.5V Parts Input Voltage (V): 2.7V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189506-ISL21080CIH315Z-TK
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Supply Current: 1.5μA
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 30μVp-p
Noise - 10Hz to 10kHz: 52μVrms
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Alternative Parts (Cross-Reference): REF3318AIDBZT; ISL21080CIH315Z-T7A; MAX6018AEUR21+T;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Sensing & Instrumentation, Communications & Networking, Power Management, Portable Devices, Consumer Electronics, Medical, Industrial
Family Part Number: ISL21080
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.5V
Parts Input Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1189506-ISL21080CIH315Z-TK
Product Name Electronic Surplus - ISL21080CIH315Z-TK
Unlock Full Specs
to access all available technical data

Similar Products