Renesas Electronics Corporation Gate Driver IC ISL2101AAR3Z-T

Description
IC GATE DRVR HALF-BRIDGE 9DFN Product overview: ISL2101AAR3Z-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2101AAR3Z-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC GATE DRVR HALF-BRIDGE 9DFN Product overview: ISL2101AAR3Z-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2101AAR3Z-T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL2101AAR3Z-T is a high-frequency half-bridge driver IC designed for driving N-channel MOSFETs in various applications, including telecom converters and Class-D audio amplifiers. It operates at a maximum voltage of 100V and can deliver a peak output current of 2A. The device features a compact 9-lead DFN package, which helps minimize PCB footprint. This driver IC includes several enhancements over its predecessors, such as improved input hysteresis for better performance in noisy environments and the ability for inputs to swing safely to the VDD supply rail. It supports a wide supply voltage range from 9V to 14V and incorporates undervoltage protection to ensure reliable operation. The ISL2101AAR3Z-T is also characterized by fast propagation times suitable for multi-MHz circuits, with typical rise and fall times of 10ns when driving a 1nF load. The device is RoHS compliant and includes an on-chip bootstrap diode, making it suitable for applications requiring efficient power management. Its independent inputs provide flexibility in design, and it is compatible with 3.3V/TTL input thresholds. Overall, the ISL2101AAR3Z-T is a robust choice for engineers looking for a reliable half-bridge driver solution.

Datasheet Summary
Powered by GS/AI

The ISL2101AAR3Z-T is a high-frequency half-bridge driver IC designed for driving N-channel MOSFETs in various applications, including telecom converters and Class-D audio amplifiers. It operates at a maximum voltage of 100V and can deliver a peak output current of 2A. The device features a compact 9-lead DFN package, which helps minimize PCB footprint. This driver IC includes several enhancements over its predecessors, such as improved input hysteresis for better performance in noisy environments and the ability for inputs to swing safely to the VDD supply rail. It supports a wide supply voltage range from 9V to 14V and incorporates undervoltage protection to ensure reliable operation. The ISL2101AAR3Z-T is also characterized by fast propagation times suitable for multi-MHz circuits, with typical rise and fall times of 10ns when driving a 1nF load. The device is RoHS compliant and includes an on-chip bootstrap diode, making it suitable for applications requiring efficient power management. Its independent inputs provide flexibility in design, and it is compatible with 3.3V/TTL input thresholds. Overall, the ISL2101AAR3Z-T is a robust choice for engineers looking for a reliable half-bridge driver solution.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-ISL2101AAR3Z-T
Gate Driver IC 730-ISL2101AAR3Z-T
IC GATE DRVR HALF-BRIDGE 9DFN Product overview: ISL2101AAR3Z-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2101AAR3Z-T can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 9DFN Product overview: ISL2101AAR3Z-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2101AAR3Z-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - ISL2101AAR3Z-T-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
ISL2101AAR3Z-T-ND
Gate Drivers ISL2101AAR3Z-T-ND
Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - ISL2101AAR3Z-T - 1048203-ISL2101AAR3Z-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL2101AAR3Z-T
1048203-ISL2101AAR3Z-T
PMIC - PMIC - Gate Drivers - ISL2101AAR3Z-T 1048203-ISL2101AAR3Z-T
Manufacturer: Intersil Win Source Part Number: 1048203-ISL2101AAR3Z -T Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 2.2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 114V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 9-DFN-EP (3x3) Supply Voltage - Operating: 9 V to 14 V Rise and Fall Time: 10ns, 10ns Alternative Parts (Cross-Reference): LM5101BSD/NOPB; LT1336CS#TR; HIP2123FRTAZ-T; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048203-ISL2101AAR3Z-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 2.2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 9-DFN-EP (3x3)
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 10ns, 10ns
Alternative Parts (Cross-Reference): LM5101BSD/NOPB; LT1336CS#TR; HIP2123FRTAZ-T;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - ISL2101AAR3Z-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
ISL2101AAR3Z-T
Gate Drivers ISL2101AAR3Z-T
Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
ISL2101AAR3Z-T
Gate Drivers ISL2101AAR3Z-T
Gate Drivers 100V/2A H-BRDG DRVR 9LD 3X3 TTL INPUTS

Gate Drivers 100V/2A H-BRDG DRVR 9LD 3X3 TTL INPUTS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-ISL2101AAR3Z-T ISL2101AAR3Z-T-ND 1048203-ISL2101AAR3Z-T ISL2101AAR3Z-T ISL2101AAR3Z-T
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - ISL2101AAR3Z-T Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Number of Outputs 2; 2 Output
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps 2 amps 2 amps
Supply Voltage ? to 14 volts 9 to 14 volts 9 to 14 volts 9 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-AMT49100KJPTR-B-3-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 4.2 amps
View Details
2 suppliers
Clock Buffers, Drivers - SI53354BD12803-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details