Renesas Electronics Corporation Electronic Surplus - ISL2101AABZ ISL2101AABZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189502-ISL2101AABZ Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 2.2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 114V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: ISL2101A Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Rise / Fall Time: 10ns, 10ns
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189502-ISL2101AABZ Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 2.2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 114V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: ISL2101A Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Rise / Fall Time: 10ns, 10ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL2101AABZ - 1189502-ISL2101AABZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL2101AABZ
1189502-ISL2101AABZ
Electronic Surplus - ISL2101AABZ 1189502-ISL2101AABZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189502-ISL2101AABZ Packaging: Tube Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.4V, 2.2V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 114V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: ISL2101A Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 14V Rise / Fall Time: 10ns, 10ns

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189502-ISL2101AABZ
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 2.2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: ISL2101A
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 14V
Rise / Fall Time: 10ns, 10ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1189502-ISL2101AABZ
Product Name Electronic Surplus - ISL2101AABZ
Unlock Full Specs
to access all available technical data