Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: ISL2101AABZ-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL2101AABZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 069878-ISL2101AABZ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 2.2V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 114V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 14 V
Rise and Fall Time: 10ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 100V/2A H-BRDG DRVR 8LD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL2101AABZ-T-ND | 730-ISL2101AABZ-T | 069878-ISL2101AABZ-T | ISL2101AABZ-T | ISL2101AABZ-T | ISL2101AABZ-T |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - ISL2101AABZ-T | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 9 to 14 volts | ? to 14 volts | 9 to 14 volts | 9 to 14 volts | 14 to 9 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | 10 ns |