Renesas Electronics Corporation Dimmable AC Mains LED Driver with PFC and Primary Side Regulation ISL1904FAZ-T

Description
The ISL1904 is a high-performance, critical conduction mode (CrCM), flyback controller used for single-stage conversion of the AC mains to a constant current source with power factor correction (PFC). The controller regulates the output current by monitoring the primary side switching current so the feedback signal does not cross the isolation barrier. Operation in CrCM allows near zero-voltage quasi-resonant switching (ZVS) for improved efficiency while maximizing magnetic core utilization. The ISL1904 LED driver provides all of the features required for high-performance dimmable LED ballast designs and supports AC or DC input, isolated or non-isolated flyback and boost topologies. This advanced BiCMOS controller features all of the functions required to design low cost low parts count LED driver.
Request a Quote Datasheet
Description
The ISL1904 is a high-performance, critical conduction mode (CrCM), flyback controller used for single-stage conversion of the AC mains to a constant current source with power factor correction (PFC). The controller regulates the output current by monitoring the primary side switching current so the feedback signal does not cross the isolation barrier. Operation in CrCM allows near zero-voltage quasi-resonant switching (ZVS) for improved efficiency while maximizing magnetic core utilization. The ISL1904 LED driver provides all of the features required for high-performance dimmable LED ballast designs and supports AC or DC input, isolated or non-isolated flyback and boost topologies. This advanced BiCMOS controller features all of the functions required to design low cost low parts count LED driver.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmable AC Mains LED Driver with PFC and Primary Side Regulation - ISL1904FAZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Dimmable AC Mains LED Driver with PFC and Primary Side Regulation
ISL1904FAZ-T
Dimmable AC Mains LED Driver with PFC and Primary Side Regulation ISL1904FAZ-T
The ISL1904 is a high-performance, critical conduction mode (CrCM), flyback controller used for single-stage conversion of the AC mains to a constant current source with power factor correction (PFC). The controller regulates the output current by monitoring the primary side switching current so the feedback signal does not cross the isolation barrier. Operation in CrCM allows near zero-voltage quasi-resonant switching (ZVS) for improved efficiency while maximizing magnetic core utilization. The ISL1904 LED driver provides all of the features required for high-performance dimmable LED ballast designs and supports AC or DC input, isolated or non-isolated flyback and boost topologies. This advanced BiCMOS controller features all of the functions required to design low cost low parts count LED driver.

The ISL1904 is a high-performance, critical conduction mode (CrCM), flyback controller used for single-stage conversion of the AC mains to a constant current source with power factor correction (PFC). The controller regulates the output current by monitoring the primary side switching current so the feedback signal does not cross the isolation barrier. Operation in CrCM allows near zero-voltage quasi-resonant switching (ZVS) for improved efficiency while maximizing magnetic core utilization. The ISL1904 LED driver provides all of the features required for high-performance dimmable LED ballast designs and supports AC or DC input, isolated or non-isolated flyback and boost topologies. This advanced BiCMOS controller features all of the functions required to design low cost low parts count LED driver.

Supplier's Site Datasheet
LED Drivers - ISL1904FAZ-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ISL1904FAZ-T-ND
LED Drivers ISL1904FAZ-T-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-QSOP

LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-QSOP

Buy Now Datasheet
PMIC - LED Drivers - ISL1904FAZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL1904FAZ-T
PMIC - LED Drivers ISL1904FAZ-T
IC LED DRIVER OFFL DIM 16QSOP

IC LED DRIVER OFFL DIM 16QSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
ISL1904FAZ-T
LED Lighting Drivers ISL1904FAZ-T
LED Lighting Drivers Dimmable Buck LED Driver IC

LED Lighting Drivers Dimmable Buck LED Driver IC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL1904FAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL1904FAZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL1904FAZ-T
IC LED DRIVER OFFL TRIAC 16QSOP

IC LED DRIVER OFFL TRIAC 16QSOP

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL1904FAZ-T ISL1904FAZ-T-ND ISL1904FAZ-T ISL1904FAZ-T ISL1904FAZ-T
Product Name Dimmable AC Mains LED Driver with PFC and Primary Side Regulation LED Drivers PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 300 watts
Features RoHS Compliant
View Details
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC - 815-CD74HC4511M96E4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details