RENESAS ELECTRONICS CORPORATION
ISL1591IRTZ -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Renesas Electronics Corporation
Interface - Drivers, Receivers, Transceivers
ISL1591IRTZ
Description
IC DRIVER 2/0 24TQFN
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 2/0 24TQFN
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
ISL1591IRTZ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ISL1591IRTZ |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Package Type
113-LFLGA
View Details
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details
Technology
General Purpose
Supply Voltage
Other; 3V
Operating Frequency
0.3000 to 2500 MHz
View Details
2 suppliers