Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189482-ISL1591IRTZ
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: VDSL2
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Supplier Device Package: 24-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 14V ~ 25.2V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189482-ISL1591IRTZ |
| Product Name | Electronic Surplus - ISL1591IRTZ |