The ISL1557 is a dual operational amplifier designed for VDSL2 and ADSL line driving in DMT based solutions. This device features a high drive capability of 750mA while consuming only 6mA of supply current per amplifier and operating from a single 4.5V to 12V supply. The driver achieves a typical distortion of -80dBc at 150kHz into a 25O load.
The ISL1557 is available in the thermally-enhanced 16 Ld QFN and 10 Ld HMSOP package and is specified for operation across -40°C to +85°C (IRZ, IUEZ) or -40°C to +125°C (FRZ) temperature ranges. The ISL1557 has control pins C0 and C1 for controlling the bias and enable/disable of the outputs. These controls allow for lowering the power to fit the performance/power ratio for the application.
The ISL1557 is ideal for ADSL2+, SDSL, HDSL2, and VDSL line driving applications, including both 14.5dBm and 21dBm applications.
Buffers & Line Drivers ISL1557IRZ XDSL DIFF RNTL LINE DRVR
| Renesas Electronics Corporation | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | ISL1557IRZ | ISL1557IRZ |
| Product Name | xDSL Differential Line Driver | Buffers & Line Drivers |