Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - ISL1533IRZ ISL1533IRZ

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964309-ISL1533IRZ Packaging: Bulk Mounting: SMD (SMT) Bandwidth: 60 MHz Categories: OEM Parts(F-I) Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 30 V Power Supply Rejection Ratio (PSRR): 55 dB
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964309-ISL1533IRZ Packaging: Bulk Mounting: SMD (SMT) Bandwidth: 60 MHz Categories: OEM Parts(F-I) Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 30 V Power Supply Rejection Ratio (PSRR): 55 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ISL1533IRZ - 964309-ISL1533IRZ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ISL1533IRZ
964309-ISL1533IRZ
OEM Parts - OEM Parts (F - I) - ISL1533IRZ 964309-ISL1533IRZ
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964309-ISL1533IRZ Packaging: Bulk Mounting: SMD (SMT) Bandwidth: 60 MHz Categories: OEM Parts(F-I) Case / Package: QFN Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Max Supply Voltage: 30 V Power Supply Rejection Ratio (PSRR): 55 dB

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964309-ISL1533IRZ
Packaging: Bulk
Mounting: SMD (SMT)
Bandwidth: 60 MHz
Categories: OEM Parts(F-I)
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 30 V
Power Supply Rejection Ratio (PSRR): 55 dB

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 964309-ISL1533IRZ
Product Name OEM Parts - OEM Parts (F - I) - ISL1533IRZ
Unlock Full Specs
to access all available technical data