Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - ISL1532IRZ-T7 ISL1532IRZ-T7

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991389-ISL1532IRZ-T7 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 24 Categories: OEM Parts(F-I) Case / Package: QFN EP Alternative Parts (Cross-Reference): ISL1532IRZ-T7ISL1532 IRZT7; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Nominal Supply Current: 4 µA Max Supply Current: 4 mA
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991389-ISL1532IRZ-T7 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 24 Categories: OEM Parts(F-I) Case / Package: QFN EP Alternative Parts (Cross-Reference): ISL1532IRZ-T7ISL1532 IRZT7; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Nominal Supply Current: 4 µA Max Supply Current: 4 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - ISL1532IRZ-T7 - 991389-ISL1532IRZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - ISL1532IRZ-T7
991389-ISL1532IRZ-T7
OEM Parts - OEM Parts (F - I) - ISL1532IRZ-T7 991389-ISL1532IRZ-T7
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991389-ISL1532IRZ-T7 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 24 Categories: OEM Parts(F-I) Case / Package: QFN EP Alternative Parts (Cross-Reference): ISL1532IRZ-T7ISL1532 IRZT7; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Nominal Supply Current: 4 µA Max Supply Current: 4 mA

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991389-ISL1532IRZ-T7
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 24
Categories: OEM Parts(F-I)
Case / Package: QFN EP
Alternative Parts (Cross-Reference): ISL1532IRZ-T7ISL1532IRZT7;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Nominal Supply Current: 4 µA
Max Supply Current: 4 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 991389-ISL1532IRZ-T7
Product Name OEM Parts - OEM Parts (F - I) - ISL1532IRZ-T7
Unlock Full Specs
to access all available technical data

Similar Products

Cable Bond -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Adhesion Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Rubber Roller Restorer - RRR - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details