54MHz, OTHER CLOCK GENERATOR, PQCC16, 3 X 3 MM, ROHS COMPLIANT, PLASTIC, MO-220VEED-2, MLF-16 Product overview: ISL14010IRZ from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 54MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ISL14010IRZ can be used for catalog matching and distributor lookup.
Clock Generator, 54MHz, CMOS, PQCC16
IC CLK/FREQ SYNTH 16QFN
Clock/Frequency Synthesizer, Clock Generator, Fanout Distribution IC 54MHz 16-VFQFN Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-ISL14010IRZ | ISL14010IRZ | ISL14010IRZ | ISL14010IRZ |
| Product Name | 54MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Package Type | Rail/Tube | Surface Mount; 16-VFQFN Exposed Pad | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | RoHS | RoHS | |
| Device Type | Real Time Clock; Clock Generator | Clock/Frequency Synthesizer, Clock Generator, Fanout Distribution; Clock Generator | Clock Generator |