The ISL1220 device is a low power real time clock with timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching, battery-backed user SRAM and separate FsubOUT/sub and span style="text-decorati
"Real Time Clock (RTC) IC Clock/Calendar 8B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC RTC CLK/CALENDAR I2C 10MSOP
Real Time Clock (RTC) IC Clock/Calendar 8B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC RTC CLK/CALENDAR I2C 10-MSOP
REAL TIME CLOCK-RTC, FULL REEL; Date Format:D-D-M-Y; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:MSOP; No. of Pins:10Pins; IC Interface Type:I2C; Product Range:- RoHS Compliant: Yes
REAL TIME CLOCK-RTC; Date Format:D-D-M-Y; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:MSOP; No. of Pins:10Pins; IC Interface Type:I2C; Operating Temperature Max:85°CRoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 10-MSOP
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL1220IUZ-T | ISL1220IUZ-TTR-ND | ISL1220IUZ-T | ISL1220IUZ-T | ISL1220IUZ-T | 05M7938 | 65T7037 | ISL1220IUZ-T |
| Product Name | Low Power RTC with 8 Bytes of Battery Backed SRAM and Separate FOUT | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clock-Rtc, Full Reel; Date Format Renesas | Real Time Clock-Rtc; Date Format Renesas | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | RTC; Real Time Clock | RTC; Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | SOP | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; Surface Mount | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | MSOP | MSOP | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |