The ISL1219 device is a low power real time clock with Event Detect and Time Stamp function, timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching and 2 Bytes of battery-backed user SRAM.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.
IC RTC EVENT REC I2C 10MSOP Product overview: ISL1219IUZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL1219IUZ can be used for catalog matching and distributor lookup.
Pb-Free, Real Time Clock (RTC) in MSOP
Pb-Free, Real Time Clock (RTC) in MSOP
Pb-Free, Real Time Clock (RTC) in MSOP
"Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDSO10
Manufacturer: Renesas Electronics America
Win Source Part Number: 921790-ISL1219IUZ
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL1219
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 980
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC RTC EVENT REC I2C 10-MSOP
IC RTC EVENT REC I2C 10MSOP
REAL TIME CLOCK-RTC; Date Format:D-D-M-Y; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:MSOP; No. of Pins:10Pins; IC Interface Type:I2C; Operating Temperature Max:85°CRoHS Compliant: Yes
Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL1219IUZ | 690-ISL1219IUZ | 2640599 | ISL1219IUZ-ND | ISL1219IUZ | 921790-ISL1219IUZ | ISL1219IUZ | ISL1219IUZ | 05M7935 | ISL1219IUZ |
| Product Name | Low Power RTC with Battery Backed SRAM and Event Detection | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - ISL1219IUZ | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock-Rtc; Date Format Renesas | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock; Clock Driver | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Time Event Recorder; Real Time Clock | RTC; Real Time Clock | Real Time Clock | |
| Package Type | SOP | Tube | HMSOP-10 | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP | Surface Mount; 10-MSOP | Surface Mount; Surface Mount | MSOP | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |