The ISL1219 device is a low power real time clock with Event Detect and Time Stamp function, timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching and 2 Bytes of battery-backed user SRAM.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321591-ISL1219IUZ-T
Category: Integrated Circuits (ICs)>Clock/Timing>R
Packaging: Reel - TR
Type: Time Event Recorder
Features: Alarm, Leap Year, SRAM
Standard Package: 2,500
Mounting: Surface Mount
Memory Size: 2B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8V ~ 5.5V
Current - Timekeeping (Max): 4µA ~ 6µA @ 3V ~ 5V
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL1219
RoHS Status: ROHS3 Compliant
IC RTC EVENT REC I2C 10MSOP Product overview: ISL1219IUZ-T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL1219IUZ-T can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC RTC EVENT REC I2C 10-MSOP
IC RTC EVENT REC I2C 10-MSOP
IC RTC EVENT REC I2C 10MSOP
Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL1219IUZ-T | 1321591-ISL1219IUZ-T | 690-ISL1219IUZ-T | ISL1219IUZ-T-ND | ISL1219IUZ-T | ISL1219IUZ-T | ISL1219IUZ-T | ISL1219IUZ-T |
| Product Name | Low Power RTC with Battery Backed SRAM and Event Detection | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Time Event Recorder; Real Time Clock | Real Time Clock | Time Event Recorder; Real Time Clock | Real Time Clock | |
| Package Type | SOP | Surface Mount; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Tape & Reel (TR) | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |