The ISL1209 device is a low power real time clock with Event Detect function, timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching and battery-backed user SRAM.
"Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC RTC EVENT REC I2C 10MSOP Product overview: ISL1209IU10Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL1209IU10Z can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1048183-ISL1209IU10Z
Packaging: Tube/Rail
Type: Time Event Recorder
Features: Alarm, Leap Year, SRAM
Mounting: SMD (SMT)
Memory Size: 2B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 4μA to 6μA @ 3V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC RTC EVENT REC I2C 10-MSOP
IC RTC EVENT REC I2C 10-MSOP
IC RTC EVENT REC I2C 10MSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL1209IU10Z | ISL1209IU10Z-ND | 690-ISL1209IU10Z | 1048183-ISL1209IU10Z | ISL1209IU10Z | ISL1209IU10Z | ISL1209IU10Z | ISL1209IU10Z |
| Product Name | Low Power RTC with Battery Backed SRAM and Event Detection | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - ISL1209IU10Z | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Time Event Recorder; Real Time Clock | Real Time Clock | Time Event Recorder; Real Time Clock | |
| Package Type | SOP | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tube | Surface Mount; 10-MSOP | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |