The ISL1209 device is a low power real time clock with Event Detect function, timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching and battery-backed user SRAM.
"Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Renesas Electronics America
Win Source Part Number: 921789-ISL1209IU10Z-
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL1209
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL1209IU10Z-TK, ISL1209IU10ZTK, ISL1209IU10Z-TKTR, ISL1209IU10Z-TKDKR, ISL1209IU10Z-TKCT
IC RTC EVENT REC I2C 10MSOP Product overview: ISL1209IU10Z-TK from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL1209IU10Z-TK can be used for catalog matching and distributor lookup.
IC RTC EVENT REC I2C 10-MSOP
Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC RTC EVENT REC I2C 10MSOP
REAL TIME CLOCK-RTC, FULL REEL; Date Format:D-D-M-Y; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:MSOP; No. of Pins:10Pins; IC Interface Type:I2C; Product Range:- RoHS Compliant: Yes
RTCC, -40 TO 85DEG C ROHS COMPLIANT: YES
IC RTC EVENT REC I2C 10-MSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL1209IU10Z-TK | ISL1209IU10Z-TKTR-ND | 921789-ISL1209IU10Z-TK | 690-ISL1209IU10Z-TK | ISL1209IU10Z-TK | ISL1209IU10Z-TK | ISL1209IU10Z-TK | 57K3919 | 49AH9240 | ISL1209IU10Z-TK |
| Product Name | Low Power RTC with Battery Backed SRAM and Event Detection | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - ISL1209IU10Z-TK | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock-Rtc, Full Reel; Date Format Renesas | Rtcc, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Time Event Recorder; Real Time Clock | Real Time Clock | Time Event Recorder; Real Time Clock | RTC; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | SOP | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 10-MSOP | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | MSOP | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |