The ISL1208 device is a low power real time clock with timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching and battery-backed user SRAM.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.
I2C Real Time Clock/Calendar, 8LD MSOP,
I2C Real Time Clock/Calendar, 8LD MSOP,
I2C Real Time Clock/Calendar, 8LD MSOP,
IC RTC CLK/CALENDAR I2C 8MSOP Product overview: ISL1208IU8Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL1208IU8Z can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Intersil
Win Source Part Number: 069875-ISL1208IU8Z
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year, SRAM
Mounting: SMD (SMT)
Memory Size: 2B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 4μA to 6μA @ 3V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
REAL TIME CLOCK-RTC; Date Format:D-D-M-Y; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:MSOP; No. of Pins:8Pins; IC Interface Type:I2C; Operating Temperature Min:-40°CRoHS Compliant: Yes
Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC RTC CLK/CALENDAR I2C 8-MSOP
IC RTC CLK/CALENDAR I2C 8MSOP
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL1208IU8Z | 2627217 | 690-ISL1208IU8Z | ISL1208IU8Z-ND | 069875-ISL1208IU8Z | 57K3914 | ISL1208IU8Z | ISL1208IU8Z | ISL1208IU8Z |
| Product Name | I2C® Real Time Clock/Calendar, Low Power RTC with Battery Backed SRAM | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - ISL1208IU8Z | Real Time Clock-Rtc; Date Format Renesas | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock; Clock Driver | Real Time Clock | Real Time Clock | RTC; Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | SOIC; SOP; DFN | MSOP | Tube | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 8-MSOP | MSOP | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |