The ISL1208 device is a low power real time clock with timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching and battery-backed user SRAM.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.
IC RTC CLK/CALENDAR I2C 8MSOP Product overview: ISL1208IU8Z-T7A from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL1208IU8Z-T7A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1006202-ISL1208IU8Z-
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, Leap Year, SRAM
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Memory Size: 2B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8V ~ 5.5V
Current - Timekeeping (Max): 4µA ~ 6µA @ 3V ~ 5V
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -ISL1208IU8Z-T7A,ISL
Base Product Number: ISL1208
"Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC RTC CLK/CALENDAR I2C 8MSOP
IC RTC CLK/CALENDAR I2C 8-MSOP
REAL TIME CLOCK W/ SRAM, 2B, MSOP-8; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:MSOP; No. of Pins:8Pins; IC Interface Type:I2C; RoHS Compliant: Yes
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL1208IU8Z-T7A | 690-ISL1208IU8Z-T7A | 1006202-ISL1208IU8Z-T7A | ISL1208IU8Z-T7ADKR-ND | ISL1208IU8Z-T7A | ISL1208IU8Z-T7A | ISL1208IU8Z-T7A | 82Y6685 |
| Product Name | I2C® Real Time Clock/Calendar, Low Power RTC with Battery Backed SRAM | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clock W/ Sram, 2B, Msop-8; Date Format Renesas |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | RTC; Real Time Clock | |
| Package Type | SOIC; SOP; DFN | Tape & Reel (TR) | Surface Mount; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | MSOP | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |