IC RTC CLK/CALENDAR I2C 8MSOP Product overview: ISL1208IU8-TK from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL1208IU8-TK can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189469-ISL1208IU8-T
Packaging: Tape and Reel
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, SRAM
Memory Size: 2B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-TSSOP, 8-MSOP
Current - Timekeeping (Maximum): 4μA ~ 6μA at 3V ~ 5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: ISL1208
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Supply Voltage , Battery: 1.8V ~ 5.5V
Real Time Clock, 0 Timer(s), CMOS, PDSO8
Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC RTC CLK/CALENDAR I2C 8MSOP
IC RTC CLK/CALENDAR I2C 8-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-ISL1208IU8-TK | ISL1208IU8-TK-ND | 1189469-ISL1208IU8-TK | ISL1208IU8-TK | ISL1208IU8-TK | ISL1208IU8-TK | ISL1208IU8-TK |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - ISL1208IU8-TK | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | |
| Package Type | Tape & Reel (TR) | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SOP; SSOP | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |