The ISL1208 device is a low power real time clock with timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching and battery-backed user SRAM.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.
Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-WDFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-WDFN Exposed Pad
Manufacturer: Intersil
Win Source Part Number: 069874-ISL1208IRT8Z-
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, SRAM
Mounting: SMD (SMT)
Memory Size: 2B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 4μA to 6μA @ 3V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TDFN (3x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC RTC CLK/CALENDAR I2C 8TDFN Product overview: ISL1208IRT8Z-TK from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL1208IRT8Z-TK can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 8-TDFN
Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-WDFN Exposed Pad
IC RTC CLK/CALENDAR I2C 8TDFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL1208IRT8Z-TK | 20-ISL1208IRT8Z-TKTR-ND | 069874-ISL1208IRT8Z-TK | 690-ISL1208IRT8Z-TK | ISL1208IRT8Z-TK | ISL1208IRT8Z-TK | ISL1208IRT8Z-TK |
| Product Name | I2C® Real Time Clock/Calendar, Low Power RTC with Battery Backed SRAM | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - ISL1208IRT8Z-TK | Clock and Timing IC | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | SOIC; SOP; DFN | Surface Mount; 8-WDFN Exposed Pad | Surface Mount; 8-TDFN (3x3) | Tape & Reel (TR) | Surface Mount; 8-WDFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |