Renesas Electronics Corporation I2C® Real Time Clock/Calendar, Low Power RTC with Battery Backed SRAM ISL1208IB8Z

Description
The ISL1208 device is a low power real time clock with timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching and battery-backed user SRAM.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.
Request a Quote Datasheet
Description
The ISL1208 device is a low power real time clock with timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching and battery-backed user SRAM.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I<sup>2</sup>C® Real Time Clock/Calendar, Low Power RTC with Battery Backed SRAM - ISL1208IB8Z - Renesas Electronics Corporation
Milpitas, CA, USA
I2C® Real Time Clock/Calendar, Low Power RTC with Battery Backed SRAM
ISL1208IB8Z
I2C® Real Time Clock/Calendar, Low Power RTC with Battery Backed SRAM ISL1208IB8Z
The ISL1208 device is a low power real time clock with timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching and battery-backed user SRAM.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.

The ISL1208 device is a low power real time clock with timing and crystal compensation, clock/calendar, power fail indicator, periodic or polled alarm, intelligent battery backup switching and battery-backed user SRAM.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.

Supplier's Site Datasheet
Real Time Clocks - ISL1208IB8Z-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
ISL1208IB8Z-ND
Real Time Clocks ISL1208IB8Z-ND
"Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
690-ISL1208IB8Z
Clock and Timing IC 690-ISL1208IB8Z
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: ISL1208IB8Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL1208IB8Z can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR I2C 8SOIC Product overview: ISL1208IB8Z from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL1208IB8Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - ISL1208IB8Z
092440-ISL1208IB8Z
Clock/Timing - Clock/Timing - Real Time Clocks - ISL1208IB8Z 092440-ISL1208IB8Z
Manufacturer: Intersil Win Source Part Number: 092440-ISL1208IB8Z Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, SRAM Mounting: SMD (SMT) Memory Size: 2B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 1.8 V to 5.5 V Current - Timekeeping (Max): 4μA to 6μA @ 3V to 5V Family Name: ISL1208 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): ISL1208IB8-TK; ISL1208IB8; ISL1208IRT8Z; ISL1208IU8Z-TK; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Metering, HVAC, Communications & Networking, Imaging, Video & Vision, Audio, Computers & Computer Peripherals, Consumer Electronics, Automotive, Medical

Manufacturer: Intersil
Win Source Part Number: 092440-ISL1208IB8Z
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, SRAM
Mounting: SMD (SMT)
Memory Size: 2B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8 V to 5.5 V
Current - Timekeeping (Max): 4μA to 6μA @ 3V to 5V
Family Name: ISL1208
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): ISL1208IB8-TK; ISL1208IB8; ISL1208IRT8Z; ISL1208IU8Z-TK;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, HVAC, Communications & Networking, Imaging, Video & Vision, Audio, Computers & Computer Peripherals, Consumer Electronics, Automotive, Medical

Buy Now Datasheet
Real Time Clocks - 1698296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1698296
Real Time Clocks 1698296
I2C RTC Serial,2.7-5.5V,ISL1 208IB8Z

I2C RTC Serial,2.7-5.5V,ISL1208IB8Z

Supplier's Site
Real Time Clocks - 518429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
518429
Real Time Clocks 518429
I2C RTC Serial,2.7-5.5V,ISL1 208IB8Z

I2C RTC Serial,2.7-5.5V,ISL1208IB8Z

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - ISL1208IB8Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
ISL1208IB8Z
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks ISL1208IB8Z
IC RTC CLK/CALENDAR I2C 8SOIC

IC RTC CLK/CALENDAR I2C 8SOIC

Supplier's Site
Clock/Timing - Real Time Clocks - ISL1208IB8Z - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
ISL1208IB8Z
Clock/Timing - Real Time Clocks ISL1208IB8Z
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet
Real Time Clocks - ISL1208IB8Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
ISL1208IB8Z
Real Time Clocks ISL1208IB8Z
Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar 2B I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Real Time Clock-Rtc; Date Format Renesas - 79K7004 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock-Rtc; Date Format Renesas
79K7004
Real Time Clock-Rtc; Date Format Renesas 79K7004
REAL TIME CLOCK-RTC; Date Format:D-D-M-Y; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C; Operating Temperature Min:-40°CRoHS Compliant: Yes

REAL TIME CLOCK-RTC; Date Format:D-D-M-Y; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number ISL1208IB8Z ISL1208IB8Z-ND 690-ISL1208IB8Z 092440-ISL1208IB8Z 1698296 ISL1208IB8Z ISL1208IB8Z ISL1208IB8Z 79K7004
Product Name I2C® Real Time Clock/Calendar, Low Power RTC with Battery Backed SRAM Real Time Clocks Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - ISL1208IB8Z Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Real Time Clock-Rtc; Date Format Renesas
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock; Clock Driver Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock RTC; Real Time Clock
Package Type SOIC; SOP; DFN Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tube Surface Mount; 8-SOIC SOIC; Soic Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 1.8 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data