Manufacturer: Intersil
Win Source Part Number: 205555-ISL12058IRUZ-
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.65μA @ 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-μTDFN (2x2)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-UFDFN
Real Time Clock, 0 Timer(s)
Real Time Clock, 0 Timer(s)
IC RTC CLK/CALENDAR I2C 8-UTDFN Product overview: ISL12058IRUZ-T from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL12058IRUZ-T can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 8-UTDFN
IC RTC CLK/CALENDAR I2C 8UTDFN
Real Time Clock (RTC) IC Clock/Calendar I²C 8-UFDFN
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-UFDFN
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-UFDFN
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 205555-ISL12058IRUZ-T | ISL12058IRUZ-T-ND | ISL12058IRUZ-T | 690-ISL12058IRUZ-T | ISL12058IRUZ-T | ISL12058IRUZ-T | ISL12058IRUZ-T |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - ISL12058IRUZ-T | Real Time Clocks | Clock and Timing IC | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; 8-μTDFN (2x2) | Surface Mount; 8-UFDFN | Tape and Reel | Surface Mount; Surface Mount | Surface Mount; 8-UFDFN | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |