"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189460-ISL12029IV30
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, Supervisor, Watchdog Timer
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-TSSOP
Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: ISL12029
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Supply Voltage , Battery: 1.8V ~ 5.5V
IC RTC CLK/CALENDAR I2C 14TSSOP Product overview: ISL12029IV30AZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL12029IV30AZ can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-TSSOP (0.173", 4.40mm Width)
IC RTC CLK/CALENDAR I2C 14-TSSOP
IC RTC CLK/CALENDAR I2C 14-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL12029IV30AZ-ND | 1189460-ISL12029IV30AZ | 690-ISL12029IV30AZ | ISL12029IV30AZ | ISL12029IV30AZ | ISL12029IV30AZ |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - ISL12029IV30AZ | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Tube | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Supply Voltage | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |