The ISL12029IB27Z is a low power real-time clock and calendar IC from Quarktwin Technology Ltd. It features a clock/calendar function that tracks time in hours, minutes, and seconds, along with calendar registers for date, month, year, and day of the week, accurate through 2099 with automatic leap year correction. The device includes a power-fail indicator, clock output, and crystal compensation, utilizing an external 32.768kHz crystal oscillator. This part integrates a 512x8-bit EEPROM with 16 bytes per page, supporting single-byte write capability and a data retention of 50 years. It also offers two non-volatile alarms that can be set for various time intervals and includes intelligent battery backup switching with a low battery supply current of 800nA. The ISL12029IB27Z operates via an I²C interface with a data transfer rate of 400kHz and is available in a 14-lead SOIC package. Applications for this device include utility meters, HVAC equipment, audio/video components, and various networking and automation devices. It is important to note that this part is not recommended for new designs, and engineers should consider alternative options for future projects.
Real Time Clock
Real Time Clock
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR I2C 14-SOIC Product overview: ISL12029IB27Z from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL12029IB27Z can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 14-SOIC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width)
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width)
Real Time Clock (RTC) IC Clock/Calendar 512B I²C 14-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 14SOIC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL12029IB27Z | ISL12029IB27Z-ND | 690-ISL12029IB27Z | ISL12029IB27Z | ISL12029IB27Z | ISL12029IB27Z |
| Product Name | Real Time Clocks | SOIC Clock and Timing IC | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | SOP | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount; SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS |